IC EEPROM 64KBIT I2C 8SOIC
EEPROM Memory IC 64Kbit I²C 400 kHz 3.5 µs 8-SOIC
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | CAT24WC66WI-GT3 | CAT24WC66WI-GT3 |
| Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Data Rate | 0 MHz | |
| Cycle Time | 1.00E7 ns | |
| Density | 64 kbits | 64 kbits |