onsemi Integrated Circuits (ICs) - Memory CAT24WC66LI-G

Description
EEPROM, 8KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 8KX8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24WC66LI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDIP8

EEPROM, 8KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1051124-CAT24WC66LI-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051124-CAT24WC66LI-G
Integrated Circuits (ICs) - Memory 1051124-CAT24WC66LI-G
Win Source Part Number: 1051124-CAT24WC66LI- G Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Technology: EEPROM Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 3.5 µs Voltage - Supply: 2.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 8-DIP (0.300", 7.62mm) Supplier Device Package: 8-PDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: onsemi Other Names: ONSONSCAT24WC66LI-G, 2156-CAT24WC66LI-G

Win Source Part Number: 1051124-CAT24WC66LI-G
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 3.5 µs
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: onsemi
Other Names: ONSONSCAT24WC66LI-G,2156-CAT24WC66LI-G

Buy Now Datasheet
Singapore, Singapore
400KHZ Memory IC and Storage Component
774-CAT24WC66LI-G
400KHZ Memory IC and Storage Component 774-CAT24WC66LI-G
IC EEPROM 64KBIT I2C 400KHZ 8DIP Product overview: CAT24WC66LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC66LI-G can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT I2C 400KHZ 8DIP Product overview: CAT24WC66LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC66LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24WC66LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 400 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 64Kbit I²C 400 kHz 3.5 µs 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24WC66LI-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
CAT24WC66LI-G
Integrated Circuits (ICs) - Memory - Memory CAT24WC66LI-G
IC EEPROM 64KBIT I2C 400KHZ 8DIP

IC EEPROM 64KBIT I2C 400KHZ 8DIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24WC66LI-G 1051124-CAT24WC66LI-G 774-CAT24WC66LI-G CAT24WC66LI-G CAT24WC66LI-G
Product Name Integrated Circuits (ICs) - Memory 400KHZ Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Logic Family CMOS
Package Type DIP; PDIP8 DIP Bulk DIP; 8-DIP (0.300\", 7.62mm) 8-PDIP
Access Time 3500 ns 3500 ns 3500 ns
Cycle Time 1.00E7 ns 1.00E7 ns 1.00E7 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT93C46DN-SP25-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - 93Z451LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flash Memory - 1882557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - 99320-E0474-A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers