IC EEPROM 64KBIT I2C 8SOIC Product overview: CAT24WC66JI-TE13 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC66JI-TE13
EEPROM, 8KX8, Serial, CMOS, PDSO8
Win Source Part Number: 1036059-CAT24WC66JI-
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 1 µs
Voltage - Supply: 2.5V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: Vendor Undefined
HTSUS: 8542.32.0071
Mfr: onsemi
Other Names: 2156-CAT24WC66JI-TE1
Product Status: Obsolete
RoHS Status: RoHS non-compliant
EEPROM Memory IC 64Kbit I²C 400 kHz 1 µs 8-SOIC
IC EEPROM 64KBIT I2C 8SOIC
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24WC66JI-TE13 | CAT24WC66JI-TE13 | 1036059-CAT24WC66JI-TE13 | CAT24WC66JI-TE13 | CAT24WC66JI-TE13 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 1000 ns | 1000 ns | 1000 ns | ||
| Cycle Time | 1.00E7 ns | 1.00E7 ns | 1.00E7 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; Bulk | SOIC; SOIC8 | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |