onsemi Memory IC and Storage Component CAT24WC64WI

Description
Serial EEPROM IC; Memory Type: Serial EEPROM; Interface Type: Serial, I2C; Memory Size: 64Kbit; Memory Organization:... Product overview: CAT24WC64WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC64WI can be used for catalog matching and distributor lookup.
Request a Quote
Description
Serial EEPROM IC; Memory Type: Serial EEPROM; Interface Type: Serial, I2C; Memory Size: 64Kbit; Memory Organization:... Product overview: CAT24WC64WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC64WI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CAT24WC64WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24WC64WI
Memory IC and Storage Component 774-CAT24WC64WI
Serial EEPROM IC; Memory Type: Serial EEPROM; Interface Type: Serial, I2C; Memory Size: 64Kbit; Memory Organization:... Product overview: CAT24WC64WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC64WI can be used for catalog matching and distributor lookup.

Serial EEPROM IC; Memory Type: Serial EEPROM; Interface Type: Serial, I2C; Memory Size: 64Kbit; Memory Organization:... Product overview: CAT24WC64WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC64WI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT24WC64WI - 976385-CAT24WC64WI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24WC64WI
976385-CAT24WC64WI
Memory - EEPROM - CAT24WC64WI 976385-CAT24WC64WI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 976385-CAT24WC64WI Mounting: SMD (SMT) Frequency: 100 kHz Operating Supply Voltage: 5 V Memory Size: 8 kB Interface: I2C, Serial Access Time: 3.5 µs Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976385-CAT24WC64WI
Mounting: SMD (SMT)
Frequency: 100 kHz
Operating Supply Voltage: 5 V
Memory Size: 8 kB
Interface: I2C, Serial
Access Time: 3.5 µs
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT24WC64WI 976385-CAT24WC64WI
Product Name Memory IC and Storage Component Memory - EEPROM - CAT24WC64WI
Memory Category EEPROM EEPROM
Access Time 3500 ns 3500 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - BQ2204ASN-NTR - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - 2551483 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - CAT24C03WI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details