onsemi Memory - CAT24WC64K CAT24WC64K

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051117-CAT24WC64K Mounting: SMD (SMT) Memory Size: 8 kB Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051117-CAT24WC64K Mounting: SMD (SMT) Memory Size: 8 kB Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24WC64K - 1051117-CAT24WC64K - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24WC64K
1051117-CAT24WC64K
Memory - CAT24WC64K 1051117-CAT24WC64K
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051117-CAT24WC64K Mounting: SMD (SMT) Memory Size: 8 kB Interface: I2C Access Time: 3.5 µs Categories: Memory Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051117-CAT24WC64K
Mounting: SMD (SMT)
Memory Size: 8 kB
Interface: I2C
Access Time: 3.5 µs
Categories: Memory
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 2020-CAT24WC64K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-CAT24WC64K
Memory IC and Storage Component 2020-CAT24WC64K
Product overview: CAT24WC64K from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC64K can be used for catalog matching and distributor lookup.

Product overview: CAT24WC64K from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC64K can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1051117-CAT24WC64K 2020-CAT24WC64K
Product Name Memory - CAT24WC64K Memory IC and Storage Component
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details