onsemi Memory IC and Storage Component CAT24WC16WI

Description
EEPROM SERIAL 16K, 24WC16, SOIC8; Memory Type: EEPROM; Interface Type: Serial, I2C; Memory Size: 16Kbit; Memory... Product overview: CAT24WC16WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC16WI can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM SERIAL 16K, 24WC16, SOIC8; Memory Type: EEPROM; Interface Type: Serial, I2C; Memory Size: 16Kbit; Memory... Product overview: CAT24WC16WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC16WI can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CAT24WC16WI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24WC16WI
Memory IC and Storage Component 774-CAT24WC16WI
EEPROM SERIAL 16K, 24WC16, SOIC8; Memory Type: EEPROM; Interface Type: Serial, I2C; Memory Size: 16Kbit; Memory... Product overview: CAT24WC16WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC16WI can be used for catalog matching and distributor lookup.

EEPROM SERIAL 16K, 24WC16, SOIC8; Memory Type: EEPROM; Interface Type: Serial, I2C; Memory Size: 16Kbit; Memory... Product overview: CAT24WC16WI from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC16WI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - CAT24WC16WI - 1036054-CAT24WC16WI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24WC16WI
1036054-CAT24WC16WI
Memory - EEPROM - CAT24WC16WI 1036054-CAT24WC16WI
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1036054-CAT24WC16WI Mounting: SMD (SMT) Frequency: 100 kHz Operating Supply Voltage: 5 V Memory Size: 2 kB Interface: I2C, Serial Access Time: 3.5 µs Density: 16 kb Number of Pins: 8 Categories: EEPROM Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Nominal Supply Current: 3 mA

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1036054-CAT24WC16WI
Mounting: SMD (SMT)
Frequency: 100 kHz
Operating Supply Voltage: 5 V
Memory Size: 2 kB
Interface: I2C, Serial
Access Time: 3.5 µs
Density: 16 kb
Number of Pins: 8
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Nominal Supply Current: 3 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-CAT24WC16WI 1036054-CAT24WC16WI
Product Name Memory IC and Storage Component Memory - EEPROM - CAT24WC16WI
Memory Category EEPROM EEPROM
Access Time 3500 ns 3500 ns
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Density 16 kbits 16 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 40060204 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details