EEPROM, 16KX8, Serial, CMOS, PDSO8
CAT24WC128W Product overview: CAT24WC128W from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC128W can be used for catalog matching and distributor lookup.
EEPROM Memory IC 128Kbit I²C 1 MHz 550 ns 8-SOIC
IC EEPROM 128KBIT I2C 1MHZ 8SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24WC128W | 774-CAT24WC128W | CAT24WC128W | CAT24WC128W |
| Product Name | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | |
| Logic Family | CMOS | |||
| Package Type | SOIC; SOIC8 | SOIC; SOIC | SOIC; 8-SOIC (0.209\", 5.30mm Width) | |
| Access Time | 900 ns | 550 ns | ||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) |