onsemi Integrated Circuits (ICs) - Memory CAT24WC04W

Description
Win Source Part Number: 1051101-CAT24WC04W Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 3.5 µs Voltage - Supply: 2.5V ~ 6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Alternative Parts (Cross-Reference): CAT24AA01WI-GT3; CAT93C46V-TE13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT24WC04W,215 6-CAT24WC04W
Request a Quote Datasheet
Description
Win Source Part Number: 1051101-CAT24WC04W Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 3.5 µs Voltage - Supply: 2.5V ~ 6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Alternative Parts (Cross-Reference): CAT24AA01WI-GT3; CAT93C46V-TE13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT24WC04W,215 6-CAT24WC04W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1051101-CAT24WC04W - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1051101-CAT24WC04W
Integrated Circuits (ICs) - Memory 1051101-CAT24WC04W
Win Source Part Number: 1051101-CAT24WC04W Category: Integrated Circuits (ICs)>Memory Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Technology: EEPROM Memory Type: Non-Volatile Memory Size: 4Kb (512 x 8) Access Time: 3.5 µs Voltage - Supply: 2.5V ~ 6V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) Memory Format: EEPROM Clock Frequency: 400 kHz Write Cycle Time - Word, Page: 10ms Memory Interface: I2C Alternative Parts (Cross-Reference): CAT24AA01WI-GT3; CAT93C46V-TE13; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0051 Mfr: Catalyst Semiconductor Inc. Other Names: CATCATCAT24WC04W,215 6-CAT24WC04W

Win Source Part Number: 1051101-CAT24WC04W
Category: Integrated Circuits (ICs)>Memory
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 4Kb (512 x 8)
Access Time: 3.5 µs
Voltage - Supply: 2.5V ~ 6V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
Memory Format: EEPROM
Clock Frequency: 400 kHz
Write Cycle Time - Word, Page: 10ms
Memory Interface: I2C
Alternative Parts (Cross-Reference): CAT24AA01WI-GT3; CAT93C46V-TE13;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0051
Mfr: Catalyst Semiconductor Inc.
Other Names: CATCATCAT24WC04W,2156-CAT24WC04W

Buy Now Datasheet
Memory - CAT24WC04W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 3.5 µs 8-SOIC

EEPROM Memory IC 4Kbit I²C 400 kHz 3.5 µs 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number 1051101-CAT24WC04W CAT24WC04W
Product Name Integrated Circuits (ICs) - Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM; EEPROM
Access Time 3500 ns 3500 ns
Cycle Time 1.00E7 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25320AN-SQ27EI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 40 ns
Density 32 kbits
View Details
Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 40060167 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers