onsemi 3.3V 5V Memory IC and Storage Component CAT24WC04LI

Description
EEPROM, 512X8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 512X8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24WC04LI - Rochester Electronics
Newburyport, MA, United States
EEPROM, 512X8, Serial, CMOS, PDIP8

EEPROM, 512X8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
3.3V 5V Memory IC and Storage Component - 774-CAT24WC04LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 5V Memory IC and Storage Component
774-CAT24WC04LI
3.3V 5V Memory IC and Storage Component 774-CAT24WC04LI
EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin PDIP W Product overview: CAT24WC04LI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC04LI can be used for catalog matching and distributor lookup.

EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin PDIP W Product overview: CAT24WC04LI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC04LI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24WC04LI
Integrated Circuits (ICs) - Memory - Memory CAT24WC04LI
IC EEPROM 4KBIT I2C 400KHZ 8DIP

IC EEPROM 4KBIT I2C 400KHZ 8DIP

Supplier's Site
Memory - CAT24WC04LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 4Kbit I²C 400 kHz 1 µs 8-PDIP

EEPROM Memory IC 4Kbit I²C 400 kHz 1 µs 8-PDIP

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24WC04LI 774-CAT24WC04LI CAT24WC04LI CAT24WC04LI
Product Name 3.3V 5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 PDIP DIP; 8-DIP (0.300\", 7.62mm)
Access Time 3500 ns 1000 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 520966230646 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details
Memory - AS8S512K32PECB - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details