onsemi Memory - EEPROM - CAT24WC02W CAT24WC02W

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969431-CAT24WC02W Mounting: SMD (SMT) Memory Size: 256 B Interface: 2-Wire Access Time: 10 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969431-CAT24WC02W Mounting: SMD (SMT) Memory Size: 256 B Interface: 2-Wire Access Time: 10 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24WC02W - 969431-CAT24WC02W - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24WC02W
969431-CAT24WC02W
Memory - EEPROM - CAT24WC02W 969431-CAT24WC02W
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 969431-CAT24WC02W Mounting: SMD (SMT) Memory Size: 256 B Interface: 2-Wire Access Time: 10 ms Categories: EEPROM Case / Package: SOIC Max Frequency: 100 kHz Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C RoHS: Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969431-CAT24WC02W
Mounting: SMD (SMT)
Memory Size: 256 B
Interface: 2-Wire
Access Time: 10 ms
Categories: EEPROM
Case / Package: SOIC
Max Frequency: 100 kHz
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
RoHS: Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V

Buy Now
Memory IC and Storage Component - 774-CAT24WC02W - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24WC02W
Memory IC and Storage Component 774-CAT24WC02W
Integrated Circuit Memory 24WC02/SO/CAT24WC02W CATALYST SEMI RoHS EEPROM X8=256 SO8 Product overview: CAT24WC02W from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC02W can be used for catalog matching and distributor lookup.

Integrated Circuit Memory 24WC02/SO/CAT24WC02W CATALYST SEMI RoHS EEPROM X8=256 SO8 Product overview: CAT24WC02W from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24WC02W can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 969431-CAT24WC02W 774-CAT24WC02W
Product Name Memory - EEPROM - CAT24WC02W Memory IC and Storage Component
Memory Category EEPROM EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-1026012-01 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - RAM - MT5C1008DCJ-45/IT - 1221437-MT5C1008DCJ-45/IT - Win Source Electronics
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Pins 32
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details