onsemi Memory - CAT24WC02LI CAT24WC02LI

Description
EEPROM, 256X8, Serial, CMOS, PDIP8
Request a Quote Datasheet
Description
EEPROM, 256X8, Serial, CMOS, PDIP8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24WC02LI - Rochester Electronics
Newburyport, MA, United States
EEPROM, 256X8, Serial, CMOS, PDIP8

EEPROM, 256X8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Memory - CAT24WC02LI - 730268-CAT24WC02LI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24WC02LI
730268-CAT24WC02LI
Memory - CAT24WC02LI 730268-CAT24WC02LI
Manufacturer: Catalyst Semiconductor Win Source Part Number: 730268-CAT24WC02LI Manufacturer Homepage: www.catalyst-semicon ductor.com Reference case: DIP-8 Reference Date Code: 1044+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Catalyst Semiconductor
Win Source Part Number: 730268-CAT24WC02LI
Manufacturer Homepage: www.catalyst-semiconductor.com
Reference case: DIP-8
Reference Date Code: 1044+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
400KHZ Memory IC and Storage Component - 2020-CAT24WC02LI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Memory IC and Storage Component
2020-CAT24WC02LI
400KHZ Memory IC and Storage Component 2020-CAT24WC02LI
IC EEPROM 2KBIT I2C 400KHZ 8DIP Product overview: CAT24WC02LI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC02LI can be used for catalog matching and distributor lookup.

IC EEPROM 2KBIT I2C 400KHZ 8DIP Product overview: CAT24WC02LI from Catalyst Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24WC02LI can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - CAT24WC02LI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 2Kbit I²C 400 kHz 3.5 µs 8-PDIP

EEPROM Memory IC 2Kbit I²C 400 kHz 3.5 µs 8-PDIP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24WC02LI 730268-CAT24WC02LI 2020-CAT24WC02LI CAT24WC02LI
Product Name Memory - CAT24WC02LI 400KHZ Memory IC and Storage Component Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOP; SOP8 Bulk DIP; 8-DIP (0.300\", 7.62mm)
Access Time 3500 ns 3500 ns
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details
 - 93415FM - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - AS5C1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29PC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP
View Details