EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.84x0.84)
EEPROM Serial 64-Kb I2C with Software Write Protect, 5000-DSFTP Product overview: CAT24S64C4ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24S64C4ATR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 4-WLCSP (0.84x0.84)
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24S64C4ATR-ND | 774-CAT24S64C4ATR | CAT24S64C4ATR | CAT24S64C4ATR | CAT24S64C4ATR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 4-XFBGA, WLCSP | BGA; 4-XFBGA, WLCSP | |||
| Supply Voltage | 1.7V ~ 5.5V | 1.7 | 1.7V ~ 5.5V | Surface Mount |