onsemi Memory CAT24M01YE-GT3

Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 488-CAT24M01YE-GT3TR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-TSSOP

EEPROM Memory IC 1Mb (128K x 8) I²C 400kHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24M01YE-GT3 - 1158945-CAT24M01YE-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24M01YE-GT3
1158945-CAT24M01YE-GT3
Memory - CAT24M01YE-GT3 1158945-CAT24M01YE-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158945-CAT24M01YE-G T3 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1158945-CAT24M01YE-GT3
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Memory IC and Storage Component
774-CAT24M01YE-GT3
Memory IC and Storage Component 774-CAT24M01YE-GT3
EEPROM Serial 1-Mb I2C, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT24M01YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01YE-GT3 can be used for catalog matching and distributor lookup.

EEPROM Serial 1-Mb I2C, TSSOP8, 4.4x3, 3000-REEL Product overview: CAT24M01YE-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01YE-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 8TSSOP

IC EEPROM 1MBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT24M01YE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-TSSOP

EEPROM Memory IC 1Mbit I²C 400 kHz 900 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24M01YE-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24M01YE-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24M01YE-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24M01YE-GT3
IC EEPROM 1MBIT I2C 8TSSOP

IC EEPROM 1MBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 488-CAT24M01YE-GT3TR-ND 1158945-CAT24M01YE-GT3 774-CAT24M01YE-GT3 CAT24M01YE-GT3 CAT24M01YE-GT3 CAT24M01YE-GT3 CAT24M01YE-GT3
Product Name Memory Memory - CAT24M01YE-GT3 Memory IC and Storage Component Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 3.3 1.8V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8ER128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 40060274 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Memory - 27HC256L-90/J - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 90 ns
Density 256 kbits
View Details