onsemi Memory - EEPROM - CAT24M01XI-T2 CAT24M01XI-T2

Description
Manufacturer: ON Semiconductor Win Source Part Number: 737607-CAT24M01XI-T2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: CAT24M01 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 737607-CAT24M01XI-T2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: CAT24M01 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24M01XI-T2 - 737607-CAT24M01XI-T2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24M01XI-T2
737607-CAT24M01XI-T2
Memory - EEPROM - CAT24M01XI-T2 737607-CAT24M01XI-T2
Manufacturer: ON Semiconductor Win Source Part Number: 737607-CAT24M01XI-T2 Packaging: Reel Mounting Style: SMD Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C Memory Format: EEPROM Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: CAT24M01 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 5.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 737607-CAT24M01XI-T2
Packaging: Reel
Mounting Style: SMD
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: EEPROM
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: CAT24M01
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 5.5V

Buy Now
Singapore, Singapore
1Mb 400kHz 5.5V SOIC Memory IC and Storage Component
774-CAT24M01XI-T2
1Mb 400kHz 5.5V SOIC Memory IC and Storage Component 774-CAT24M01XI-T2
1Mb EEPROM, I2C, SOIC-8, 400kHz, 1.8-5.5V Product overview: CAT24M01XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01XI-T2 can be used for catalog matching and distributor lookup.

1Mb EEPROM, I2C, SOIC-8, 400kHz, 1.8-5.5V Product overview: CAT24M01XI-T2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01XI-T2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24M01XI-T2OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24M01XI-T2OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24M01XI-T2OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
EEPROM - 1035097 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1035097
EEPROM 1035097
EEPROM,1Mbit,128Kx8, 1MHz I2C,SOIC8W

EEPROM,1Mbit,128Kx8,1MHz I2C,SOIC8W

Supplier's Site
EEPROM - 7559865P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7559865P
EEPROM 7559865P
EEPROM,1Mbit,128Kx8, 1MHz I2C,SOIC8W

EEPROM,1Mbit,128Kx8,1MHz I2C,SOIC8W

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Size Onsemi - 55T1803 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Size Onsemi
55T1803
Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Size Onsemi 55T1803
SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 1MHZ, SOIC-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V; RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24M01XI-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24M01XI-T2
Integrated Circuits (ICs) - Memory - Memory CAT24M01XI-T2
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - CAT24M01XI-T2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 737607-CAT24M01XI-T2 774-CAT24M01XI-T2 CAT24M01XI-T2OSDKR-ND 1035097 7559865P CAT24M01XI-T2 55T1803 CAT24M01XI-T2 CAT24M01XI-T2 CAT24M01XI-T2
Product Name Memory - EEPROM - CAT24M01XI-T2 1Mb 400kHz 5.5V SOIC Memory IC and Storage Component Memory EEPROM EEPROM Memory Serial Eeprom, 1Mbit, 1Mhz, Soic-8; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM; Non-Volatile EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Cycle Time 5.00E6 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; SOIC SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
 - 93425DMQB40 - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type DIP; CDIP16
View Details
3 suppliers
Memory - AS8SLC512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C03YI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 2 kbits
View Details