onsemi EEPROM CAT24M01WI-GT3

Description
EEPROM,1Mbit,128Kx8, 1MHz I2C,SOIC8
Request a Quote Datasheet
Description
EEPROM,1Mbit,128Kx8, 1MHz I2C,SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 7559861 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7559861
EEPROM 7559861
EEPROM,1Mbit,128Kx8, 1MHz I2C,SOIC8

EEPROM,1Mbit,128Kx8,1MHz I2C,SOIC8

Supplier's Site
Memory - CAT24M01WI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24M01WI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - CAT24M01WI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
Memory - EEPROM - CAT24M01WI-GT3 - 1158944-CAT24M01WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24M01WI-GT3
1158944-CAT24M01WI-GT3
Memory - EEPROM - CAT24M01WI-GT3 1158944-CAT24M01WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1158944-CAT24M01WI-G T3 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: CAT24M01 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): M24M01-RMN6G/A; M24M01-RMN6G; M24M01-RMN6P/A; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1158944-CAT24M01WI-GT3
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Family Name: CAT24M01
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): M24M01-RMN6G/A; M24M01-RMN6G; M24M01-RMN6P/A;
Introduction Date: May 20, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
1Mb 5.5V 400kHz SOIC Memory IC and Storage Component
774-CAT24M01WI-GT3
1Mb 5.5V 400kHz SOIC Memory IC and Storage Component 774-CAT24M01WI-GT3
1Mb EEPROM I2C Serial SOIC 8-Pin 1.8-5.5V 400kHz Product overview: CAT24M01WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01WI-GT3 can be used for catalog matching and distributor lookup.

1Mb EEPROM I2C Serial SOIC 8-Pin 1.8-5.5V 400kHz Product overview: CAT24M01WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5.5V, 400kHz, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5.5V, 400kHz, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24M01WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24M01WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24M01WI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24M01WI-GT3
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - CAT24M01WI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24M01WI-GT3
Memory >> EEPROM CAT24M01WI-GT3
1Mbit I2C SOIC-8 EEPROM ROHS

1Mbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Onsemi - 55T1802 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Onsemi
55T1802
Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Onsemi 55T1802
EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 1MBIT, -40 TO 85DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8SOIC

IC EEPROM 1MBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7559861 CAT24M01WI-GT3OSTR-ND 1158944-CAT24M01WI-GT3 774-CAT24M01WI-GT3 CAT24M01WI-GT3 CAT24M01WI-GT3 CAT24M01WI-GT3 CAT24M01WI-GT3 55T1802 CAT24M01WI-GT3
Product Name EEPROM Memory Memory - EEPROM - CAT24M01WI-GT3 1Mb 5.5V 400kHz SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Eeprom, 1Mbit, -40 To 85Deg C; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Number of Words 128 k
Bits per Word 8 bits 8 bits
Package Type SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

SmartMedia Cards - 7723176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64 kbits
View Details
Memory IC and Storage Component - 736-DP8421AV-20 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Package Type LCC
View Details
4 suppliers
Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details