1Mb EEPROM Serial I2C, 5V, PDIP-8, 400kHz Product overview: CAT24M01LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 5V, 400kHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 5V, 400kHz, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01LI-G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1158943-CAT24M01LI-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-PDIP
IC EEPROM 1MBIT I2C 1MHZ 8DIP
IC EEPROM 1MBIT I2C 1MHZ 8DIP
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-PDIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24M01LI-G | 1158943-CAT24M01LI-G | CAT24M01LI-GOS-ND | CAT24M01LI-G | CAT24M01LI-G | CAT24M01LI-G | CAT24M01LI-G |
| Product Name | 1Mb 5V 400kHz Memory IC and Storage Component | Memory - CAT24M01LI-G | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 400 ns | 400 ns | 400 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Number of Words | 128000 k |