onsemi Memory - EEPROM - CAT24M01HU5I-GT3 CAT24M01HU5I-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 107364-CAT24M01HU5I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: CAT24M01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M95M01-DWMC3TP/K; M95M01-DWMC4G/K; M95M01-WMC3TG/K; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 107364-CAT24M01HU5I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: CAT24M01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M95M01-DWMC3TP/K; M95M01-DWMC4G/K; M95M01-WMC3TG/K; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24M01HU5I-GT3 - 107364-CAT24M01HU5I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24M01HU5I-GT3
107364-CAT24M01HU5I-GT3
Memory - EEPROM - CAT24M01HU5I-GT3 107364-CAT24M01HU5I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 107364-CAT24M01HU5I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 1Mb (128K x 8) Access Time: 400ns Family Name: CAT24M01 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M95M01-DWMC3TP/K; M95M01-DWMC4G/K; M95M01-WMC3TG/K; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 107364-CAT24M01HU5I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 400ns
Family Name: CAT24M01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M95M01-DWMC3TP/K; M95M01-DWMC4G/K; M95M01-WMC3TG/K;
Introduction Date: May 20, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1Mb 1MHz 5.5V Memory IC and Storage Component - 774-CAT24M01HU5I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1Mb 1MHz 5.5V Memory IC and Storage Component
774-CAT24M01HU5I-GT3
1Mb 1MHz 5.5V Memory IC and Storage Component 774-CAT24M01HU5I-GT3
1Mb EEPROM, I2C, 1MHz, 1.8-5.5V, UDFN8 Product overview: CAT24M01HU5I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01HU5I-GT3 can be used for catalog matching and distributor lookup.

1Mb EEPROM, I2C, 1MHz, 1.8-5.5V, UDFN8 Product overview: CAT24M01HU5I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1Mb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1Mb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24M01HU5I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24M01HU5I-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-UDFN (3x2)

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-UDFN (3x2)

Buy Now Datasheet
Memory - CAT24M01HU5I-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-UDFN (3x2)

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-UDFN (3x2)

Buy Now Datasheet
Memory - CAT24M01HU5I-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-UDFN (3x2)

EEPROM Memory IC 1Mb (128K x 8) I²C 1MHz 400ns 8-UDFN (3x2)

Buy Now Datasheet
EEPROM - 7814831P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814831P
EEPROM 7814831P
onsemi CAT24M01HU5I-GT3 EEPROM

onsemi CAT24M01HU5I-GT3 EEPROM

Supplier's Site
EEPROM - 7814831 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814831
EEPROM 7814831
onsemi CAT24M01HU5I-GT3 EEPROM

onsemi CAT24M01HU5I-GT3 EEPROM

Supplier's Site
EEPROM - 1216321 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1216321
EEPROM 1216321
onsemi CAT24M01HU5I-GT3 EEPROM

onsemi CAT24M01HU5I-GT3 EEPROM

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT24M01HU5I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24M01HU5I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24M01HU5I-GT3
IC EEPROM 1MBIT I2C 1MHZ 8UDFN

IC EEPROM 1MBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 1MBIT I2C 1MHZ 8UDFN

IC EEPROM 1MBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - CAT24M01HU5I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-UDFN (3x2)

EEPROM Memory IC 1Mbit I²C 1 MHz 400 ns 8-UDFN (3x2)

Buy Now Datasheet
Serial Eeprom, 1Mbit, 1Mhz, Udfn-8; Memory Size Onsemi - 81Y5897 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 1Mbit, 1Mhz, Udfn-8; Memory Size Onsemi
81Y5897
Serial Eeprom, 1Mbit, 1Mhz, Udfn-8; Memory Size Onsemi 81Y5897
SERIAL EEPROM, 1MBIT, 1MHZ, UDFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 1MBIT, 1MHZ, UDFN-8; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT I2C 1MHZ 8UDFN

IC EEPROM 1MBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 107364-CAT24M01HU5I-GT3 774-CAT24M01HU5I-GT3 CAT24M01HU5I-GT3OSDKR-ND 7814831P 7814831 CAT24M01HU5I-GT3 CAT24M01HU5I-GT3 CAT24M01HU5I-GT3 81Y5897 CAT24M01HU5I-GT3
Product Name Memory - EEPROM - CAT24M01HU5I-GT3 1Mb 1MHz 5.5V Memory IC and Storage Component Memory EEPROM EEPROM Integrated Circuits (ICs) - Memory - Memory Memory Memory Serial Eeprom, 1Mbit, 1Mhz, Udfn-8; Memory Size Onsemi Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN (2x3) 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.8 V ~ 5.5 V -3.3V; 1.8 1.8V ~ 5.5V 5.5 v, 1.8 v Surface Mount 1.8V ~ 5.5V 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SS256K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 2048 kbits
View Details
SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 16-3446-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 24C04AE/P - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 3500 ns
Density 4 kbits
View Details