EEPROM
IC EEPROM 64KBIT I2C 400KHZ 8DIP Product overview: CAT24FC64LI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24FC64LI can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 820167-CAT24FC64LI
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC EEPROM 64KBIT I2C 400KHZ 8DIP
EEPROM Memory IC 64Kbit I²C 400 kHz 900 ns 8-PDIP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24FC64LI | 774-CAT24FC64LI | 820167-CAT24FC64LI | CAT24FC64LI | CAT24FC64LI |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - CAT24FC64LI | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Package Type | DIP; PDIP8 | Bulk | DIP; 8-DIP (0.300\", 7.62mm) | ||
| Access Time | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |