onsemi OEM Parts - OEM Parts (C - E) - CAT24FC256WI18 CAT24FC256WI18

Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051089-CAT24FC256WI 18 Mounting: SMD (SMT) Memory Size: 32 kB Interface: 2-Wire Access Time: 5 ms Categories: OEM Parts(C-E) Case / Package: SOIC Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V
Request a Quote
Description
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051089-CAT24FC256WI 18 Mounting: SMD (SMT) Memory Size: 32 kB Interface: 2-Wire Access Time: 5 ms Categories: OEM Parts(C-E) Case / Package: SOIC Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CAT24FC256WI18 - 1051089-CAT24FC256WI18 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CAT24FC256WI18
1051089-CAT24FC256WI18
OEM Parts - OEM Parts (C - E) - CAT24FC256WI18 1051089-CAT24FC256WI18
Manufacturer: Catalyst Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1051089-CAT24FC256WI 18 Mounting: SMD (SMT) Memory Size: 32 kB Interface: 2-Wire Access Time: 5 ms Categories: OEM Parts(C-E) Case / Package: SOIC Max Frequency: 400 kHz Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 1.8 V

Manufacturer: Catalyst Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1051089-CAT24FC256WI18
Mounting: SMD (SMT)
Memory Size: 32 kB
Interface: 2-Wire
Access Time: 5 ms
Categories: OEM Parts(C-E)
Case / Package: SOIC
Max Frequency: 400 kHz
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 1.8 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1051089-CAT24FC256WI18
Product Name OEM Parts - OEM Parts (C - E) - CAT24FC256WI18
Unlock Full Specs
to access all available technical data