EEPROM, 8KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-MSOP
64Kb EEPROM, 8Kx8, I2C/2-Wire, 400kHz, MSOP, Gold Product overview: CAT24C64ZI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, MSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64ZI-GT3 can be used for catalog matching and distributor lookup.
EEPROM, 64KBIT, 100KHZ, I2C, MSOP-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:MSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-MSOP
IC EEPROM 64KBIT I2C 1MHZ 8MSOP
IC EEPROM 64KBIT I2C 1MHZ 8MSOP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C64ZI-GT3 | CAT24C64ZI-GT3-ND | 774-CAT24C64ZI-GT3 | 03AJ0105 | CAT24C64ZI-GT3 | CAT24C64ZI-GT3 | CAT24C64ZI-GT3 |
| Product Name | Memory | 64Kb 400kHz MSOP Memory IC and Storage Component | Eeprom, 64Kbit, 100Khz, I2C, Msop-8; Memory Size Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Logic Family | CMOS | ||||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | MSOP | MSOP | SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||||
| Supply Voltage | 1.7V ~ 5.5V | 1.7V | 1.7V ~ 5.5V | Surface Mount |