EEPROM, 8KX8, Serial, CMOS, PDSO8
IC EEPROM 64K I2C 1MHZ 8TSSOP Product overview: CAT24C64YI-G from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24C64YI-G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1158938-CAT24C64YI-G
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC EEPROM 64K I2C 1MHZ 8TSSOP
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TSSOP
IC EEPROM 64K I2C 1MHZ 8TSSOP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C64YI-G | 2020-CAT24C64YI-G | 1158938-CAT24C64YI-G | 598-CAT24C64YI-G | CAT24C64YI-G | CAT24C64YI-G |
| Product Name | 1MHZ Memory IC and Storage Component | Memory - CAT24C64YI-G | IC EEPROM 64K I2C 1MHZ 8TSSOP | Memory | Memory | |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Logic Family | CMOS | CMOS | ||||
| Package Type | SOP; SSOP; TSSOP; TSSOP8 | TSSOP; Bulk | SSOP; 8-TSSOP (0.173, 4.40mm Width) | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Access Time | 400 ns | 400 ns | 400 ns | 400 ns | ||
| Cycle Time | 5.00E6 ns | 5.00E6 ns |