onsemi Memory CAT24C64XI

Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 8KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C64XI - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDSO8

EEPROM, 8KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT24C64XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips
Product Number CAT24C64XI CAT24C64XI
Product Name Memory
Memory Category EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC8 SOIC; 8-SOIC (0.209\", 5.30mm Width)
Access Time 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details