onsemi Memory CAT24C64VP2I-GT3

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C64VP2I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-TDFN (2x3)

Buy Now Datasheet
 - CAT24C64VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 8KX8, Serial, CMOS, PDSO8

EEPROM, 8KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - EEPROM - CAT24C64VP2I-GT3 - 202201-CAT24C64VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C64VP2I-GT3
202201-CAT24C64VP2I-GT3
Memory - EEPROM - CAT24C64VP2I-GT3 202201-CAT24C64VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 202201-CAT24C64VP2I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202201-CAT24C64VP2I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
64Kb 400kHz 5V Memory IC and Storage Component
774-CAT24C64VP2I-GT3
64Kb 400kHz 5V Memory IC and Storage Component 774-CAT24C64VP2I-GT3
64Kb I2C EEPROM, 8Kx8, 400kHz, 5V, PDSO8 Product overview: CAT24C64VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64VP2I-GT3 can be used for catalog matching and distributor lookup.

64Kb I2C EEPROM, 8Kx8, 400kHz, 5V, PDSO8 Product overview: CAT24C64VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8TDFN

IC EEPROM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Memory - CAT24C64VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - CAT24C64VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-TDFN (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C64VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C64VP2I-GT3
Integrated Circuits (ICs) - Memory CAT24C64VP2I-GT3
IC EEPROM 64KBIT I2C 1MHZ 8TDFN

IC EEPROM 64KBIT I2C 1MHZ 8TDFN

Supplier's Site
Eeprom, 64Kbit, 100Khz, I2C, Tdfn-8; Memory Size Onsemi - 03AJ0103 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, 100Khz, I2C, Tdfn-8; Memory Size Onsemi
03AJ0103
Eeprom, 64Kbit, 100Khz, I2C, Tdfn-8; Memory Size Onsemi 03AJ0103
EEPROM, 64KBIT, 100KHZ, I2C, TDFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 64KBIT, 100KHZ, I2C, TDFN-8; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
IC EEPROM 64KBIT 400KHZ 8TDFN - 598-CAT24C64VP2I-GT3 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 64KBIT 400KHZ 8TDFN
598-CAT24C64VP2I-GT3
IC EEPROM 64KBIT 400KHZ 8TDFN 598-CAT24C64VP2I-GT3
IC EEPROM 64KBIT 400KHZ 8TDFN

IC EEPROM 64KBIT 400KHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C64VP2I-GT3-ND CAT24C64VP2I-GT3 202201-CAT24C64VP2I-GT3 774-CAT24C64VP2I-GT3 CAT24C64VP2I-GT3 CAT24C64VP2I-GT3 CAT24C64VP2I-GT3 03AJ0103 598-CAT24C64VP2I-GT3
Product Name Memory Memory - EEPROM - CAT24C64VP2I-GT3 64Kb 400kHz 5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Eeprom, 64Kbit, 100Khz, I2C, Tdfn-8; Memory Size Onsemi IC EEPROM 64KBIT 400KHZ 8TDFN
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WFDFN Exposed Pad SOLCC8 8-TDFN (2x3) 8-WFDFN Exposed Pad TDFN 8-WFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V -3.3V; 1.7 1.7V ~ 5.5V 1.7V ~ 5.5V 5V; 5V
Logic Family CMOS CMOS
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Memory - Controllers - DP8431VX-33 - Acme Chip Technology Co., Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - AT25040B-SSHL-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 4 kbits
View Details