onsemi Memory CAT24C64LI-G

Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C64LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
Singapore, Singapore
64Kb 400kHz 5V Memory IC and Storage Component
774-CAT24C64LI-G
64Kb 400kHz 5V Memory IC and Storage Component 774-CAT24C64LI-G
64Kb EEPROM, I2C Serial, 400kHz, PDIP-8, 5V Product overview: CAT24C64LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64LI-G can be used for catalog matching and distributor lookup.

64Kb EEPROM, I2C Serial, 400kHz, PDIP-8, 5V Product overview: CAT24C64LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 64Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 64Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C64LI-G - 084041-CAT24C64LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C64LI-G
084041-CAT24C64LI-G
Memory - EEPROM - CAT24C64LI-G 084041-CAT24C64LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 084041-CAT24C64LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 084041-CAT24C64LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C64LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C64LI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C64LI-G
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site
Memory - CAT24C64LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
IC EEPROM 64KBIT I2C 1MHZ 8DIP

IC EEPROM 64KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi - 06R0570 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi
06R0570
Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi 06R0570
SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

SERIAL EEPROM, 64KBIT, 400KHZ, DIP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Clock Frequency:400kHz; Memory Case Style:DIP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C64LI-G-ND 774-CAT24C64LI-G 084041-CAT24C64LI-G CAT24C64LI-G CAT24C64LI-G CAT24C64LI-G CAT24C64LI-G 06R0570
Product Name Memory 64Kb 400kHz 5V Memory IC and Storage Component Memory - EEPROM - CAT24C64LI-G Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 64Kbit, 400Khz, Dip-8; Memory Interface Type Onsemi
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" PDIP DIP; 8-PDIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300", 7.62mm) DIP
Supply Voltage 1.7V ~ 5.5V 1.7V 1.7 V ~ 5.5 V Through Hole 1.7V ~ 5.5V 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
Memory - 1820023 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 27S21PC - Lingto Electronic Limited
Rochester Electronics
View Details
2 suppliers