onsemi Memory IC and Storage Component CAT24C64C4CTR

Description
EEPROM Serial 64-Kb I2C, 5000-DSFTP Product overview: CAT24C64C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64C4CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EEPROM Serial 64-Kb I2C, 5000-DSFTP Product overview: CAT24C64C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64C4CTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-CAT24C64C4CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C64C4CTR
Memory IC and Storage Component 774-CAT24C64C4CTR
EEPROM Serial 64-Kb I2C, 5000-DSFTP Product overview: CAT24C64C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64C4CTR can be used for catalog matching and distributor lookup.

EEPROM Serial 64-Kb I2C, 5000-DSFTP Product overview: CAT24C64C4CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C64C4CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C64C4CTROSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

Buy Now Datasheet
Memory - CAT24C64C4CTROSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

Buy Now Datasheet
Memory - CAT24C64C4CTROSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 64Kb (8K x 8) I²C 1MHz 400ns 4-WLCSP (0.77x0.77)

Buy Now Datasheet
Memory - EEPROM - CAT24C64C4CTR - 1158933-CAT24C64C4CTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C64C4CTR
1158933-CAT24C64C4CTR
Memory - EEPROM - CAT24C64C4CTR 1158933-CAT24C64C4CTR
Manufacturer: ON Semiconductor Win Source Part Number: 1158933-CAT24C64C4CT R Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 4-XFBGA, WLCSP Mounting: SMD Technology: EEPROM Operating Supply Voltage: 1.7 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 64Kb (8K x 8) Access Time: 400ns Family Name: CAT24C64 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 4-WLCSP (0.76x0.76) Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1158933-CAT24C64C4CTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XFBGA, WLCSP
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 1.7 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 400ns
Family Name: CAT24C64
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 4-WLCSP (0.76x0.76)
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C64C4CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C64C4CTR
Integrated Circuits (ICs) - Memory - Memory CAT24C64C4CTR
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

Supplier's Site
IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

IC EEPROM 64KBIT I2C 1MHZ 4WLCSP

Supplier's Site Datasheet
Eeprom, 64Kbit, 400Khz, I2C, Wlcsp-4; Memory Size Onsemi - 13AC8371 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 64Kbit, 400Khz, I2C, Wlcsp-4; Memory Size Onsemi
13AC8371
Eeprom, 64Kbit, 400Khz, I2C, Wlcsp-4; Memory Size Onsemi 13AC8371
EEPROM, 64KBIT, 400KHZ, I2C, WLCSP-4; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 64KBIT, 400KHZ, I2C, WLCSP-4; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:WLCSP; No. of Pins:4Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - CAT24C64C4CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)

EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 4-WLCSP (0.77x0.77)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C64C4CTR CAT24C64C4CTROSDKR-ND 1158933-CAT24C64C4CTR CAT24C64C4CTR CAT24C64C4CTR 13AC8371 CAT24C64C4CTR
Product Name Memory IC and Storage Component Memory Memory - EEPROM - CAT24C64C4CTR Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 64Kbit, 400Khz, I2C, Wlcsp-4; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 64 kbits 64 kbits 64 kbits 64 kbits 64 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1008ECA55L883C - 1232483-MT5C1008ECA55L883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details
Memory - CAT24C128WGE - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details