512Kb EEPROM IC, I2C Serial, 1MHz, 900ns, MSOP Product overview: CAT24C512ZI-T3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, MSOP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, MSOP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C512ZI-T3 can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-MSOP
IC EEPROM 512KBIT I2C 1MHZ 8MSOP
IC EEPROM 512KBIT I2C 1MHZ 8MSOP
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-MSOP
IC EEPROM 512KBIT I2C 1MHZ 8MSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C512ZI-T3 | CAT24C512ZI-T3OSTR-ND | CAT24C512ZI-T3 | CAT24C512ZI-T3 | CAT24C512ZI-T3 | CAT24C512ZI-T3 |
| Product Name | 512Kb 1MHz MSOP Memory IC and Storage Component | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM; Non-Volatile, , EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits | |
| Number of Words | 64000 k |