onsemi EEPROM CAT24C512YI-GT3

Description
EEPROM,512kbit,64Kx8 ,1MHz I2C,TSSOP8
Request a Quote
Description
EEPROM,512kbit,64Kx8 ,1MHz I2C,TSSOP8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT24C512YI-GT3 is a 512-Kb EEPROM memory device from Quarktwin Technology Ltd., organized as 65,536 words of 8 bits each. It supports I2C communication protocols, including Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz), making it versatile for various applications. The device features a 128-byte page write buffer and includes hardware write protection to safeguard the entire memory. This memory chip operates within a supply voltage range of 1.8 V to 5.5 V and is designed for low power consumption, utilizing CMOS technology. It has a high endurance rating of 1,000,000 program/erase cycles and offers data retention of up to 100 years, ensuring reliability for long-term applications. The CAT24C512YI-GT3 is available in multiple package options, including SOIC, TSSOP, UDFN, and WLCSP, and is compliant with RoHS standards, being Pb-free and halogen-free.

Datasheet Summary
Powered by GS/AI

The CAT24C512YI-GT3 is a 512-Kb EEPROM memory device from Quarktwin Technology Ltd., organized as 65,536 words of 8 bits each. It supports I2C communication protocols, including Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz), making it versatile for various applications. The device features a 128-byte page write buffer and includes hardware write protection to safeguard the entire memory. This memory chip operates within a supply voltage range of 1.8 V to 5.5 V and is designed for low power consumption, utilizing CMOS technology. It has a high endurance rating of 1,000,000 program/erase cycles and offers data retention of up to 100 years, ensuring reliability for long-term applications. The CAT24C512YI-GT3 is available in multiple package options, including SOIC, TSSOP, UDFN, and WLCSP, and is compliant with RoHS standards, being Pb-free and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
EEPROM - 7559855P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7559855P
EEPROM 7559855P
EEPROM,512kbit,64Kx8 ,1MHz I2C,TSSOP8

EEPROM,512kbit,64Kx8,1MHz I2C,TSSOP8

Supplier's Site
EEPROM - 7559855 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7559855
EEPROM 7559855
EEPROM,512kbit,64Kx8 ,1MHz I2C,TSSOP8

EEPROM,512kbit,64Kx8,1MHz I2C,TSSOP8

Supplier's Site
EEPROM - 1249967 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1249967
EEPROM 1249967
EEPROM,512kbit,64Kx8 ,1MHz I2C,TSSOP8

EEPROM,512kbit,64Kx8,1MHz I2C,TSSOP8

Supplier's Site
Singapore, Singapore
512Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C512YI-GT3
512Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C512YI-GT3
512Kb EEPROM IC, I2C Serial, 400kHz, TSSOP8, 1.8-5.5V Product overview: CAT24C512YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C512YI-GT3 can be used for catalog matching and distributor lookup.

512Kb EEPROM IC, I2C Serial, 400kHz, TSSOP8, 1.8-5.5V Product overview: CAT24C512YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C512YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C512YI-GT3 - 012634-CAT24C512YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C512YI-GT3
012634-CAT24C512YI-GT3
Memory - EEPROM - CAT24C512YI-GT3 012634-CAT24C512YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012634-CAT24C512YI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 512Kb (64K x 8) Access Time: 400ns Family Name: CAT24C512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): M24512-WDW3P/A; 24LC512T-E/ST; M24512-HWDW3G/A; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012634-CAT24C512YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 512Kb (64K x 8)
Access Time: 400ns
Family Name: CAT24C512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): M24512-WDW3P/A; 24LC512T-E/ST; M24512-HWDW3G/A;
Introduction Date: May 20, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT24C512YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C512YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C512YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-TSSOP

Buy Now Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C512YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP

Buy Now Datasheet
Memory >> EEPROM - CAT24C512YI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24C512YI-GT3
Memory >> EEPROM CAT24C512YI-GT3
512Kbit I2C TSSOP-8 EEPROM ROHS

512Kbit I2C TSSOP-8 EEPROM ROHS

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C512YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C512YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C512YI-GT3
IC EEPROM 512KBIT I2C 8TSSOP

IC EEPROM 512KBIT I2C 8TSSOP

Supplier's Site
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Interface Type Onsemi - 52T7612 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Interface Type Onsemi
52T7612
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Interface Type Onsemi 52T7612
SERIAL EEPROM, 512KBIT, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Size Onsemi - 55T1800 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Size Onsemi
55T1800
Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Size Onsemi 55T1800
SERIAL EEPROM, 512KBIT, 1MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V;RoHS Compliant: Yes

SERIAL EEPROM, 512KBIT, 1MHZ, TSSOP-8; Memory Size:512Kbit; EEPROM Memory Configuration:64K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.8V;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7559855P 7559855 774-CAT24C512YI-GT3 012634-CAT24C512YI-GT3 CAT24C512YI-GT3OSDKR-ND CAT24C512YI-GT3 CAT24C512YI-GT3 CAT24C512YI-GT3 CAT24C512YI-GT3 CAT24C512YI-GT3 52T7612
Product Name EEPROM EEPROM 512Kb 400kHz 5.5V Memory IC and Storage Component Memory - EEPROM - CAT24C512YI-GT3 Memory Memory Memory Memory >> EEPROM Memory Integrated Circuits (ICs) - Memory - Memory Serial Eeprom, 512Kbit, 1Mhz, Tssop-8; Memory Interface Type Onsemi
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM
Density 4096 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits 512 kbits
Package Type SSOP; TSSOP SSOP SOP; SSOP; TSSOP; 8-TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" 8-TSSOP (0.173", 4.40mm Width) SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) SSOP; TSSOP TSSOP
Pins 8 8 8 8
Access Time 400 ns 400 ns 400 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K256M16BG1 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 16-100035-01-T - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AT93C46-SQ27Q1 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details