IC EEPROM 512KBIT I2C 8TSSOP Product overview: CAT24C512YE-GT3 from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-CAT24C512YE-GT3
EEPROM, 64KX8, Serial, CMOS, PDSO8
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-TSSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2020-CAT24C512YE-GT3 | CAT24C512YE-GT3 | CAT24C512YE-GT3 | CAT24C512YE-GT3 |
| Product Name | Memory IC and Storage Component | Memory | Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | |
| Access Time | 900 ns | 900 ns | ||
| Cycle Time | 5.00E6 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |