onsemi Memory CAT24C512XI

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C512XI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C512XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C512XI
Integrated Circuits (ICs) - Memory - Memory CAT24C512XI
IC EEPROM 512KBIT I2C 1MHZ 8SOIC

IC EEPROM 512KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - CAT24C512XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

Buy Now Datasheet
IC EEPROM 512K I2C 1MHZ 8SOIC - 598-CAT24C512XI - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 512K I2C 1MHZ 8SOIC
598-CAT24C512XI
IC EEPROM 512K I2C 1MHZ 8SOIC 598-CAT24C512XI
IC EEPROM 512K I2C 1MHZ 8SOIC

IC EEPROM 512K I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C512XI-ND CAT24C512XI CAT24C512XI 598-CAT24C512XI
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC EEPROM 512K I2C 1MHZ 8SOIC
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC; 8-SOIC (0.209, 5.30mm Width)
Supply Voltage 1.8V ~ 5.5V Surface Mount 1.8V ~ 5.5V 5V; 5V
Cycle Time 900 ns 5.00E6 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS04GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details