onsemi Memory CAT24C512WI-G

Description
EEPROM, 64KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 64KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C512WI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 64KX8, Serial, CMOS, PDSO8

EEPROM, 64KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - 488-CAT24C512WI-G-ND - DigiKey
Thief River Falls, MN, United States
IC EEPROM 512K I2C 1MHZ 8SOIC

IC EEPROM 512K I2C 1MHZ 8SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C512WI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C512WI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C512WI-G
IC EEPROM 512K I2C 1MHZ 8SOIC

IC EEPROM 512K I2C 1MHZ 8SOIC

Supplier's Site
Memory - CAT24C512WI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C512WI-G 488-CAT24C512WI-G-ND CAT24C512WI-G CAT24C512WI-G
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM
Logic Family CMOS
Package Type SOIC; SOIC-8 SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 57401AW/883B - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 180 mA
View Details