onsemi Memory CAT24C512LI-G

Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C512LI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP

EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-PDIP

Buy Now Datasheet
Memory - EEPROM - CAT24C512LI-G - 1158931-CAT24C512LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C512LI-G
1158931-CAT24C512LI-G
Memory - EEPROM - CAT24C512LI-G 1158931-CAT24C512LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1158931-CAT24C512LI- G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-DIP (0.300", 7.62mm) Technology: EEPROM Operating Supply Voltage: 1.8 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 512Kb (64K x 8) Access Time: 400ns Family Name: CAT24C512 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Manufacturer Homepage: www.onsemi.com Clock Frequency: 1MHz Write Cycle Time - Word, Page: 5ms Memory Interface: I2C Manufacturer Package: 8-PDIP Alternative Parts (Cross-Reference): 24LC512-I/PG; M24512-RBN5; 24LC512-I/P; Introduction Date: May 20, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1158931-CAT24C512LI-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-DIP (0.300", 7.62mm)
Technology: EEPROM
Operating Supply Voltage: 1.8 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 512Kb (64K x 8)
Access Time: 400ns
Family Name: CAT24C512
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Manufacturer Homepage: www.onsemi.com
Clock Frequency: 1MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I2C
Manufacturer Package: 8-PDIP
Alternative Parts (Cross-Reference): 24LC512-I/PG; M24512-RBN5; 24LC512-I/P;
Introduction Date: May 20, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
512Kb 1MHz 5.5V Memory IC and Storage Component
774-CAT24C512LI-G
512Kb 1MHz 5.5V Memory IC and Storage Component 774-CAT24C512LI-G
512Kb EEPROM, I2C, 1MHz, PDIP-8, 1.8-5.5V Product overview: CAT24C512LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C512LI-G can be used for catalog matching and distributor lookup.

512Kb EEPROM, I2C, 1MHz, PDIP-8, 1.8-5.5V Product overview: CAT24C512LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C512LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - CAT24C512LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-PDIP

EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C512LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C512LI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C512LI-G
IC EEPROM 512KBIT I2C 1MHZ 8DIP

IC EEPROM 512KBIT I2C 1MHZ 8DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C512LI-GOS-ND 1158931-CAT24C512LI-G 774-CAT24C512LI-G CAT24C512LI-G CAT24C512LI-G CAT24C512LI-G
Product Name Memory Memory - EEPROM - CAT24C512LI-G 512Kb 1MHz 5.5V Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP PDIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.8V ~ 5.5V 1.8 V ~ 5.5 V 1.8V 1.8V ~ 5.5V 1.8V ~ 5.5V -40degC ~ 85degC (TA)
Access Time 400 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 27S23JC - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details