512 Kb Serial CMOS EEPROM, internally organized as 65,536 words of 8 bits each. 512 Kb Serial CMOS EEPROM, 5000-REEL Product overview: CAT24C512C8UTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 Kb, 8 bits. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 512 Kb, 8 bits, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C512C8UTR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 512Kb (64K x 8) I²C 1MHz 900ns 8-WLCSP (1.39x1.65)
IC EEPROM 512KBIT I2C 8WLCSP
IC EEPROM 512KBIT I2C 8WLCSP
Win Source Part Number: 1381736-CAT24C512C8U
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tape & Reel
Standard Package: 5,000 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 512Kbit
Access Time: 900 ns
Voltage - Supply: 1.8V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 8-UFBGA, WLCSP
Supplier Device Package: 8-WLCSP (1.39x1.65)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: EEPROM
Clock Frequency: 1 MHz
Write Cycle Time - Word, Page: 5ms
Memory Interface: I²C
ECCN: 3A991B1B2
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: ON Semiconductor
Base Product Number: CAT24C512
Memory Organization: 64K x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC EEPROM 512KBIT I2C 8WLCSP
IC EEPROM 512KBIT I2C 8WLCSP
EEPROM Memory IC 512Kbit I²C 1 MHz 900 ns 8-WLCSP (1.39x1.65)
IC EEPROM 512KBIT I2C 8WLCSP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C512C8UTR | 488-CAT24C512C8UTR-ND | 1381736-CAT24C512C8UTR | CAT24C512C8UTR | CAT24C512C8UTR | CAT24C512C8UTR | CAT24C512C8UTR |
| Product Name | 512 Kb 8 bits Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 400 ns | 900 ns | 900 ns | 900 ns | 900 ns | ||
| Data Retention | 100 years | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 512 kbits | 512 kbits | 512 kbits | 512 kbits | 512 kbits |