NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 202200-CAT24C44VI-GT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 256b (16 x 16)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: NVSRAM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
256b NVSRAM, 16x16, Serial, SOIC, 1.5us Access Product overview: CAT24C44VI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C44VI-GT3 can be used for catalog matching and distributor lookup.
NVRAM, 256BIT,SOIC-8, FULL REEL; Memory Type:SRAM; Memory Size:256bit; NVRAM Memory Configuration:256K x 16bit; IC Interface Type:Serial; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; MSL:
NVSRAM (Non-Volatile SRAM) Memory IC 256bit SPI 1 MHz 8-SOIC
IC NVSRAM 256BIT SPI 1MHZ 8SOIC
IC NVSRAM 256B SPI 1MHZ 8SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | CAT24C44VI-GT3-ND | 202200-CAT24C44VI-GT3 | 774-CAT24C44VI-GT3 | 06R0568 | CAT24C44VI-GT3 | CAT24C44VI-GT3 | CAT24C44VI-GT3 |
| Product Name | Memory | Memory - SRAM - CAT24C44VI-GT3 | SOIC Memory IC and Storage Component | Nvram, 256Bit,soic-8, Full Reel; Memory Type Onsemi | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | NVRAM; NVSRAM | NVSRAM; SRAM Chip | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVRAM | NVSRAM; NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | NVSRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC | SOIC; SOIC | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Supply Voltage | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | -4.5V; 4.5V | 4.5V ~ 5.5V | Surface Mount | ||
| Access Time | 1500 ns |