16X16 NON-VOLATILE SRAM, 375ns, PDIP8, HALOGEN FREE AND ROHS COMPLIANT, PLASTIC, DIP-8 Product overview: CAT24C44LI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C44LI can be used for catalog matching and distributor lookup.
NVSRAM (Non-Volatile SRAM) Memory IC 256b (16 x 16) SPI 1MHz 8-PDIP
Manufacturer: ON Semiconductor
Win Source Part Number: 1158920-CAT24C44LI
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC NVSRAM 256B SPI 1MHZ 8DIP
NVSRAM (Non-Volatile SRAM) Memory IC 256bit SPI 1 MHz 8-PDIP
IC NVSRAM 256BIT SPI 1MHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C44LI | CAT24C44LI-ND | 1158920-CAT24C44LI | CAT24C44LI | CAT24C44LI | CAT24C44LI |
| Product Name | DIP Memory IC and Storage Component | Memory | Memory - CAT24C44LI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | NVSRAM; Non-Volatile, , NVSRAM; SRAM Chip | NVRAM; NVSRAM | NVSRAM; SRAM Chip | NVSRAM; NVSRAM; SRAM Chip | Non-Volatile; SRAM Chip | |
| Access Time | 1500 ns | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 0 kbits | 0 kbits | 0 kbits | 0 kbits |