onsemi Memory CAT24C32ZD2I-GT2

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-TDFN (3x4.9)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-TDFN (3x4.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C32ZD2I-GT2-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-TDFN (3x4.9)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-TDFN (3x4.9)

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT24C32ZD2I-GT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C32ZD2I-GT2
Memory IC and Storage Component 774-CAT24C32ZD2I-GT2
32KX1 I2C/2-WIRE SERIAL EEPROM, DSO8, 3 X 4.90 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-229, TDFN-8 Product overview: CAT24C32ZD2I-GT2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32ZD2I-GT2 can be used for catalog matching and distributor lookup.

32KX1 I2C/2-WIRE SERIAL EEPROM, DSO8, 3 X 4.90 MM, HALOGEN FREE AND ROHS COMPLIANT, MO-229, TDFN-8 Product overview: CAT24C32ZD2I-GT2 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32ZD2I-GT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C32ZD2I-GT2 - 202199-CAT24C32ZD2I-GT2 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32ZD2I-GT2
202199-CAT24C32ZD2I-GT2
Memory - EEPROM - CAT24C32ZD2I-GT2 202199-CAT24C32ZD2I-GT2
Manufacturer: ON Semiconductor Win Source Part Number: 202199-CAT24C32ZD2I- GT2 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (3x4.9) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 202199-CAT24C32ZD2I-GT2
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (3x4.9)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 32K I2C 1MHZ 8TDFN - 598-CAT24C32ZD2I-GT2 - Utmel Electronic Limited
Hong Kong, China
IC EEPROM 32K I2C 1MHZ 8TDFN
598-CAT24C32ZD2I-GT2
IC EEPROM 32K I2C 1MHZ 8TDFN 598-CAT24C32ZD2I-GT2
IC EEPROM 32K I2C 1MHZ 8TDFN

IC EEPROM 32K I2C 1MHZ 8TDFN

Supplier's Site
Memory - CAT24C32ZD2I-GT2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-TDFN (3x4.9)

EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-TDFN (3x4.9)

Buy Now Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8TDFN

IC EEPROM 32KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C32ZD2I-GT2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32ZD2I-GT2
Integrated Circuits (ICs) - Memory - Memory CAT24C32ZD2I-GT2
IC EEPROM 32KBIT I2C 1MHZ 8TDFN

IC EEPROM 32KBIT I2C 1MHZ 8TDFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C32ZD2I-GT2-ND 774-CAT24C32ZD2I-GT2 202199-CAT24C32ZD2I-GT2 598-CAT24C32ZD2I-GT2 CAT24C32ZD2I-GT2 CAT24C32ZD2I-GT2 CAT24C32ZD2I-GT2
Product Name Memory Memory IC and Storage Component Memory - EEPROM - CAT24C32ZD2I-GT2 IC EEPROM 32K I2C 1MHZ 8TDFN Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-WDFN Exposed Pad MSOP 8-TDFN (3x4.9) 8-WDFN Exposed Pad 8-WDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7V 1.7 V ~ 5.5 V 5V; 5V 1.7V ~ 5.5V Surface Mount
Access Time 900 ns 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
TEXAS INSTRUMENTS CC2510F16RSP IC, TRX, 2.4GHZ, 16K FLASH, QFN36 - 815-CC2510F16RSP - Utmel Electronic Limited
Specs
Memory Category Flash
Logic Family CMOS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory - AS8F512K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details