onsemi Memory - EEPROM - CAT24C32YI-GT3 CAT24C32YI-GT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 012633-CAT24C32YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 012633-CAT24C32YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C32YI-GT3 - 012633-CAT24C32YI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32YI-GT3
012633-CAT24C32YI-GT3
Memory - EEPROM - CAT24C32YI-GT3 012633-CAT24C32YI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 012633-CAT24C32YI-GT 3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TSSOP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 012633-CAT24C32YI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TSSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CAT24C32YI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX8, Serial, CMOS, PDSO8

EEPROM, 4KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
EEPROM - 7814821P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
7814821P
EEPROM 7814821P
onsemi CAT24C32YI-GT3 EEPROM

onsemi CAT24C32YI-GT3 EEPROM

Supplier's Site
EEPROM - 1630883 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1630883
EEPROM 1630883
onsemi CAT24C32YI-GT3 EEPROM

onsemi CAT24C32YI-GT3 EEPROM

Supplier's Site
Memory - CAT24C32YI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C32YI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C32YI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-TSSOP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-TSSOP

Buy Now Datasheet
Singapore, Singapore
32Kb 1MHz 5.5V Memory IC and Storage Component
774-CAT24C32YI-GT3
32Kb 1MHz 5.5V Memory IC and Storage Component 774-CAT24C32YI-GT3
32Kb EEPROM, I2C, 1MHz, 5.5V, TSSOP8, SM Product overview: CAT24C32YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32YI-GT3 can be used for catalog matching and distributor lookup.

32Kb EEPROM, I2C, 1MHz, 5.5V, TSSOP8, SM Product overview: CAT24C32YI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32YI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C32YI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32YI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C32YI-GT3
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

IC EEPROM 32KBIT I2C 1MHZ 8TSSOP

Supplier's Site Datasheet
Memory - CAT24C32YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 8-TSSOP

EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C32YI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Memory IC

Memory IC

Buy Now Datasheet
Serial Eeprom, 32Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi - 08R5415 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 32Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi
08R5415
Serial Eeprom, 32Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi 08R5415
SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

SERIAL EEPROM, 32KBIT, 400KHZ, TSSOP-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Clock Frequency:400kHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7VRoHS Compliant: Yes

Supplier's Site Datasheet
CAT24C32 - 32-KBIT I2C SERIAL EE

CAT24C32 - 32-KBIT I2C SERIAL EE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 012633-CAT24C32YI-GT3 CAT24C32YI-GT3 7814821P 1630883 CAT24C32YI-GT3OSDKR-ND 774-CAT24C32YI-GT3 CAT24C32YI-GT3 CAT24C32YI-GT3 CAT24C32YI-GT3 CAT24C32YI-GT3 08R5415 CAT24C32YI-GT3
Product Name Memory - EEPROM - CAT24C32YI-GT3 EEPROM EEPROM Memory 32Kb 1MHz 5.5V Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Serial Eeprom, 32Kbit, 400Khz, Tssop-8; Memory Interface Type Onsemi Memory
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 8-TSSOP SOP; SSOP; TSSOP; TSSOP-8 SSOP; TSSOP SSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) TSSOP 8-TSSOP (0.173", 4.40mm Width)
Supply Voltage 1.7 V ~ 5.5 V 5.5 v, 1.7 v 1.7V ~ 5.5V -3.3V; 1.7 -40degC ~ 85degC (TA) 1.7V ~ 5.5V 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers