onsemi Memory - EEPROM - CAT24C32WIGT3JN CAT24C32WIGT3JN

Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977258-CAT24C32WIGT3 JN Packaging: Tape & Reel (TR) Contact Plating: Gold, Nickel Mounting: SMD (SMT) Frequency: 400 kHz Memory Type: EEPROM Interface: 2-Wire, I2C, Serial Categories: EEPROM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote
Description
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977258-CAT24C32WIGT3 JN Packaging: Tape & Reel (TR) Contact Plating: Gold, Nickel Mounting: SMD (SMT) Frequency: 400 kHz Memory Type: EEPROM Interface: 2-Wire, I2C, Serial Categories: EEPROM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C32WIGT3JN - 977258-CAT24C32WIGT3JN - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32WIGT3JN
977258-CAT24C32WIGT3JN
Memory - EEPROM - CAT24C32WIGT3JN 977258-CAT24C32WIGT3JN
Manufacturer: ON Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 977258-CAT24C32WIGT3 JN Packaging: Tape & Reel (TR) Contact Plating: Gold, Nickel Mounting: SMD (SMT) Frequency: 400 kHz Memory Type: EEPROM Interface: 2-Wire, I2C, Serial Categories: EEPROM Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -40 °C

Manufacturer: ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 977258-CAT24C32WIGT3JN
Packaging: Tape & Reel (TR)
Contact Plating: Gold, Nickel
Mounting: SMD (SMT)
Frequency: 400 kHz
Memory Type: EEPROM
Interface: 2-Wire, I2C, Serial
Categories: EEPROM
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C

Buy Now
1MHZ Memory IC and Storage Component - 774-CAT24C32WIGT3JN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-CAT24C32WIGT3JN
1MHZ Memory IC and Storage Component 774-CAT24C32WIGT3JN
IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: CAT24C32WIGT3JN from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32WIGT3JN can be used for catalog matching and distributor lookup.

IC EEPROM 32KBIT I2C 1MHZ 8SOIC Product overview: CAT24C32WIGT3JN from ON Semiconductor is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32WIGT3JN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 977258-CAT24C32WIGT3JN 774-CAT24C32WIGT3JN
Product Name Memory - EEPROM - CAT24C32WIGT3JN 1MHZ Memory IC and Storage Component
Memory Category EEPROM; EEPROM EEPROM; EEPROM
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT24C16BY6-YH-T - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 16 kbits
View Details
Memory - 4721BDC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category RAM
Operating Temperature 0 to 70 C (32 to 158 F)
Density 1 kbits
View Details
Flash Memory - 1712222P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 1024000 kbits
Package Type SOIC; SOIC
View Details