onsemi Memory CAT24C32VP2I-GT3

Description
EEPROM, 4KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet
Description
EEPROM, 4KX8, Serial, CMOS, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CAT24C32VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX8, Serial, CMOS, PDSO8

EEPROM, 4KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
 - CAT24C32VP2I-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX8, Serial, CMOS, PDSO8

EEPROM, 4KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT24C32VP2I-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-TDFN (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-TDFN (2x3)

Buy Now Datasheet
Memory - EEPROM - CAT24C32VP2I-GT3 - 103790-CAT24C32VP2I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32VP2I-GT3
103790-CAT24C32VP2I-GT3
Memory - EEPROM - CAT24C32VP2I-GT3 103790-CAT24C32VP2I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 103790-CAT24C32VP2I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-TDFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 103790-CAT24C32VP2I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-TDFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32Kb 400kHz 5.5V Memory IC and Storage Component
774-CAT24C32VP2I-GT3
32Kb 400kHz 5.5V Memory IC and Storage Component 774-CAT24C32VP2I-GT3
32Kb EEPROM, 4Kx8, I2C/2-Wire, 400kHz, 5.5V, TDFN-8 Product overview: CAT24C32VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32VP2I-GT3 can be used for catalog matching and distributor lookup.

32Kb EEPROM, 4Kx8, I2C/2-Wire, 400kHz, 5.5V, TDFN-8 Product overview: CAT24C32VP2I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32VP2I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Eeprom, 32Kbit , 100Khz, I2C, Tdfn-8; Memory Size Onsemi - 03AJ0099 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit , 100Khz, I2C, Tdfn-8; Memory Size Onsemi
03AJ0099
Eeprom, 32Kbit , 100Khz, I2C, Tdfn-8; Memory Size Onsemi 03AJ0099
EEPROM, 32KBIT , 100KHZ, I2C, TDFN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 32KBIT , 100KHZ, I2C, TDFN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:TDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CAT24C32VP2I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32VP2I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C32VP2I-GT3
IC EEPROM 32KBIT I2C 1MHZ 8TDFN

IC EEPROM 32KBIT I2C 1MHZ 8TDFN

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8TDFN

IC EEPROM 32KBIT I2C 1MHZ 8TDFN

Supplier's Site Datasheet
Memory - CAT24C32VP2I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-TDFN (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-TDFN (2x3)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C32VP2I-GT3 CAT24C32VP2I-GT3OSTR-ND 103790-CAT24C32VP2I-GT3 774-CAT24C32VP2I-GT3 03AJ0099 CAT24C32VP2I-GT3 CAT24C32VP2I-GT3 CAT24C32VP2I-GT3
Product Name Memory Memory - EEPROM - CAT24C32VP2I-GT3 32Kb 400kHz 5.5V Memory IC and Storage Component Eeprom, 32Kbit , 100Khz, I2C, Tdfn-8; Memory Size Onsemi Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM, , Non-Volatile EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Logic Family CMOS
Package Type SOLCC8 8-WFDFN Exposed Pad 8-TDFN (2x3) TDFN 8-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V -40degC ~ 85degC (TA) 1.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - NM27C020T200 - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category EPROM; Non-Volatile
Cycle Time 200 ns
Density 2000 kbits
View Details
2 suppliers
Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116SA120TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 120 ns
Density 16 kbits
View Details