IC EEPROM 32KBIT I2C 400KHZ 8DIP Product overview: CAT24C32LI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 400KHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32LI can be used for catalog matching and distributor lookup.
32-KBit I2C Serial EEPROM
32-KBit I2C Serial EEPROM
Manufacturer: Catalyst Semiconductor
Win Source Part Number: 722905-CAT24C32LI
Manufacturer Homepage: www.catalyst-semicon
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
EEPROM Memory IC 32Kbit I²C 400 kHz 900 ns 8-PDIP
IC EEPROM 32KBIT I2C 400KHZ 8DIP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-CAT24C32LI | CAT24C32LI | 722905-CAT24C32LI | CAT24C32LI | CAT24C32LI | CAT24C32LI |
| Product Name | 400KHZ Memory IC and Storage Component | Memory - CAT24C32LI | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | |
| Access Time | 900 ns | 900 ns | 900 ns | |||
| Cycle Time | 5.00E6 ns | 5.00E6 ns | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |