onsemi Memory CAT24C32LI-G

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C32LI-G-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-PDIP

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-PDIP

Buy Now Datasheet
 - CAT24C32LI-G - Rochester Electronics
Newburyport, MA, United States
EEPROM, 4KX8, Serial, CMOS, PDIP8

EEPROM, 4KX8, Serial, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
32Kb 400kHz 5V Memory IC and Storage Component
774-CAT24C32LI-G
32Kb 400kHz 5V Memory IC and Storage Component 774-CAT24C32LI-G
32Kb EEPROM, I2C Serial, 400kHz, PDIP-8, 5V Product overview: CAT24C32LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32LI-G can be used for catalog matching and distributor lookup.

32Kb EEPROM, I2C Serial, 400kHz, PDIP-8, 5V Product overview: CAT24C32LI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 400kHz, 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 400kHz, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32LI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C32LI-G - 1018842-CAT24C32LI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32LI-G
1018842-CAT24C32LI-G
Memory - EEPROM - CAT24C32LI-G 1018842-CAT24C32LI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1018842-CAT24C32LI-G Packaging: Tube/Rail Mounting: Through Hole Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-PDIP Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1018842-CAT24C32LI-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-PDIP
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C32LI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32LI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C32LI-G
IC EEPROM 32KBIT I2C 1MHZ 8DIP

IC EEPROM 32KBIT I2C 1MHZ 8DIP

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8DIP

IC EEPROM 32KBIT I2C 1MHZ 8DIP

Supplier's Site Datasheet
Memory - CAT24C32LI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 8-PDIP

EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C32LI-G-ND CAT24C32LI-G 774-CAT24C32LI-G 1018842-CAT24C32LI-G CAT24C32LI-G CAT24C32LI-G CAT24C32LI-G
Product Name Memory 32Kb 400kHz 5V Memory IC and Storage Component Memory - EEPROM - CAT24C32LI-G Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP8 DIP; 8-PDIP DIP; 8-DIP (0.300", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V Through Hole 1.7V ~ 5.5V 1.7V ~ 5.5V
Logic Family CMOS
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 16-3745-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 2420773P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details