onsemi 32Kb 1MHz 5.5V Memory IC and Storage Component CAT24C32HU4I-GT3

Description
32Kb EEPROM, I2C Serial, 1MHz, 5.5V, UDFN8 Product overview: CAT24C32HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32HU4I-GT3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
32Kb EEPROM, I2C Serial, 1MHz, 5.5V, UDFN8 Product overview: CAT24C32HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32HU4I-GT3 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CAT24C32HU4I-GT3 is a 32-Kb EEPROM memory device organized as 4096 words of 8 bits each, utilizing the I2C interface. It supports Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) I2C protocols, making it versatile for various applications. The device operates within a supply voltage range of 1.7 V to 5.5 V and features a 32-byte page write buffer, enhancing write efficiency. This memory device includes hardware write protection for the entire memory, ensuring data integrity. It is designed with Schmitt triggers and noise suppression filters on the I2C bus inputs, which improve signal reliability. The CAT24C32HU4I-GT3 is built using low power CMOS technology, allowing for low standby and operational currents. It boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years, making it suitable for long-term applications. The device is available in a UDFN package and is rated for industrial temperature ranges from -40 °C to +85 °C. It is also compliant with RoHS standards, being Pb-free and halogen-free. This combination of features makes the CAT24C32HU4I-GT3 a reliable choice for engineers looking for a robust EEPROM solution in their projects.

Datasheet Summary
Powered by GS/AI

The CAT24C32HU4I-GT3 is a 32-Kb EEPROM memory device organized as 4096 words of 8 bits each, utilizing the I2C interface. It supports Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz) I2C protocols, making it versatile for various applications. The device operates within a supply voltage range of 1.7 V to 5.5 V and features a 32-byte page write buffer, enhancing write efficiency. This memory device includes hardware write protection for the entire memory, ensuring data integrity. It is designed with Schmitt triggers and noise suppression filters on the I2C bus inputs, which improve signal reliability. The CAT24C32HU4I-GT3 is built using low power CMOS technology, allowing for low standby and operational currents. It boasts a high endurance of 1,000,000 program/erase cycles and a data retention period of up to 100 years, making it suitable for long-term applications. The device is available in a UDFN package and is rated for industrial temperature ranges from -40 °C to +85 °C. It is also compliant with RoHS standards, being Pb-free and halogen-free. This combination of features makes the CAT24C32HU4I-GT3 a reliable choice for engineers looking for a robust EEPROM solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
32Kb 1MHz 5.5V Memory IC and Storage Component - 774-CAT24C32HU4I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Kb 1MHz 5.5V Memory IC and Storage Component
774-CAT24C32HU4I-GT3
32Kb 1MHz 5.5V Memory IC and Storage Component 774-CAT24C32HU4I-GT3
32Kb EEPROM, I2C Serial, 1MHz, 5.5V, UDFN8 Product overview: CAT24C32HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32HU4I-GT3 can be used for catalog matching and distributor lookup.

32Kb EEPROM, I2C Serial, 1MHz, 5.5V, UDFN8 Product overview: CAT24C32HU4I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32HU4I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C32HU4I-GT3 - 039836-CAT24C32HU4I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32HU4I-GT3
039836-CAT24C32HU4I-GT3
Memory - EEPROM - CAT24C32HU4I-GT3 039836-CAT24C32HU4I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 039836-CAT24C32HU4I- GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 039836-CAT24C32HU4I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - CAT24C32HU4I-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C32HU4I-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C32HU4I-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi - 77AC3516 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi
77AC3516
Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi 77AC3516
EEPROM, 32KBIT , 100KHZ, I2C, UDFN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 32KBIT , 100KHZ, I2C, UDFN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C32HU4I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32HU4I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C32HU4I-GT3
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Memory - CAT24C32HU4I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 8-UDFN-EP (2x3)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C32HU4I-GT3 039836-CAT24C32HU4I-GT3 CAT24C32HU4I-GT3OSTR-ND 77AC3516 CAT24C32HU4I-GT3 CAT24C32HU4I-GT3 CAT24C32HU4I-GT3 CAT24C32HU4I-GT3
Product Name 32Kb 1MHz 5.5V Memory IC and Storage Component Memory - EEPROM - CAT24C32HU4I-GT3 Memory Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Access Time 400 ns 400 ns 400 ns 400 ns 400 ns
Data Retention 100 years
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits 32 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M72PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - 71256SA12PZGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 256 kbits
View Details