onsemi Memory CAT24C32HU3I-GT3

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-UDFN-EP (2x3)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-UDFN-EP (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C32HU3I-GT3-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-UDFN-EP (2x3)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 900ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - EEPROM - CAT24C32HU3I-GT3 - 1027650-CAT24C32HU3I-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32HU3I-GT3
1027650-CAT24C32HU3I-GT3
Memory - EEPROM - CAT24C32HU3I-GT3 1027650-CAT24C32HU3I-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 1027650-CAT24C32HU3I -GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 900ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027650-CAT24C32HU3I-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-CAT24C32HU3I-GT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C32HU3I-GT3
Memory IC and Storage Component 774-CAT24C32HU3I-GT3
4KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 2 X 3 MM, 0.50 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MO-229, UDFN-8 Product overview: CAT24C32HU3I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32HU3I-GT3 can be used for catalog matching and distributor lookup.

4KX8 I2C/2-WIRE SERIAL EEPROM, PDSO8, 2 X 3 MM, 0.50 MM HEIGHT, HALOGEN FREE AND ROHS COMPLIANT, MO-229, UDFN-8 Product overview: CAT24C32HU3I-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32HU3I-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C32HU3I-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32HU3I-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C32HU3I-GT3
IC EEPROM 32KBIT I2C 1MHZ 8UDFN

IC EEPROM 32KBIT I2C 1MHZ 8UDFN

Supplier's Site
Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi - 03AJ0098 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi
03AJ0098
Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi 03AJ0098
EEPROM, 32KBIT , 100KHZ, I2C, UDFN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

EEPROM, 32KBIT , 100KHZ, I2C, UDFN-8; Memory Size:32Kbit; EEPROM Memory Configuration:4K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:100kHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes

Supplier's Site
Memory - CAT24C32HU3I-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 32Kbit I²C 1 MHz 900 ns 8-UDFN-EP (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C32HU3I-GT3-ND 1027650-CAT24C32HU3I-GT3 774-CAT24C32HU3I-GT3 CAT24C32HU3I-GT3 CAT24C32HU3I-GT3 03AJ0098 CAT24C32HU3I-GT3
Product Name Memory Memory - EEPROM - CAT24C32HU3I-GT3 Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 32Kbit , 100Khz, I2C, Udfn-8; Memory Size Onsemi Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UFDFN Exposed Pad 8-UDFN-EP (2x3) UDFN 8-UFDFN Exposed Pad
Supply Voltage 1.7V ~ 5.5V 1.7 V ~ 5.5 V 1.7V Surface Mount 1.7V ~ 5.5V
Access Time 900 ns 900 ns 900 ns 900 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962-8852503ZA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 250 ns
Density 256 kbits
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details
SmartMedia Cards - 2651136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Memory - A2C00045443 A - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers