onsemi Memory CAT24C32C5CTR

Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)
Request a Quote Datasheet
Description
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C32C5CTROSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)

Buy Now Datasheet
Memory - CAT24C32C5CTROSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)

Buy Now Datasheet
Memory - CAT24C32C5CTROSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)

EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)

Buy Now Datasheet
32KB Memory IC and Storage Component - 774-CAT24C32C5CTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32KB Memory IC and Storage Component
774-CAT24C32C5CTR
32KB Memory IC and Storage Component 774-CAT24C32C5CTR
EEPROM Serial 32-Kb I2C 32KB I2C SER EEPROM, 5000-DSFTP Product overview: CAT24C32C5CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32C5CTR can be used for catalog matching and distributor lookup.

EEPROM Serial 32-Kb I2C 32KB I2C SER EEPROM, 5000-DSFTP Product overview: CAT24C32C5CTR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32KB. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32KB, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32C5CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C32C5CTR - 1027649-CAT24C32C5CTR - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C32C5CTR
1027649-CAT24C32C5CTR
Memory - EEPROM - CAT24C32C5CTR 1027649-CAT24C32C5CTR
Manufacturer: ON Semiconductor Win Source Part Number: 1027649-CAT24C32C5CT R Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 32Kb (4K x 8) Access Time: 400ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 5-WLCSP (1.34x0.91) Supply Voltage - Operating: 1.7 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1027649-CAT24C32C5CTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 32Kb (4K x 8)
Access Time: 400ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 5-WLCSP (1.34x0.91)
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C32C5CTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C32C5CTR
Integrated Circuits (ICs) - Memory - Memory CAT24C32C5CTR
IC EEPROM 32KBIT I2C 1MHZ 5WLCSP

IC EEPROM 32KBIT I2C 1MHZ 5WLCSP

Supplier's Site
IC EEPROM 32KBIT I2C 1MHZ 5WLCSP

IC EEPROM 32KBIT I2C 1MHZ 5WLCSP

Supplier's Site Datasheet
Memory - CAT24C32C5CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 5-WLCSP (1.34x0.91)

EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 5-WLCSP (1.34x0.91)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C32C5CTROSDKR-ND 774-CAT24C32C5CTR 1027649-CAT24C32C5CTR CAT24C32C5CTR CAT24C32C5CTR CAT24C32C5CTR
Product Name Memory 32KB Memory IC and Storage Component Memory - EEPROM - CAT24C32C5CTR Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 5-XFBGA, WLCSP 5-WLCSP (1.34x0.91) BGA; 5-XFBGA, WLCSP
Supply Voltage 1.7V ~ 5.5V -3.3V; 1.7 1.7 V ~ 5.5 V 5-XFBGA, WLCSP 1.7V ~ 5.5V
Access Time 400 ns 400 ns 400 ns 400 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual Memory IC and Storage Component - 774-MT5C1008DCJ-45/IT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Density 1000 kbits
Address Bus Width 17 bits
View Details
2 suppliers
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 1832512094403 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - 5962-8769002SA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 4 kbits
View Details