IC EEPROM 32KBIT I2C 1MHZ 5WLCSP
IC EEPROM 32KBIT I2C 1MHZ 5WLCSP
EEPROM Memory IC 32Kb (4K x 8) I²C 1MHz 400ns 5-WLCSP (1.34x0.91)
EEPROM Serial 32-Kb I2C, 5000-DSFTP Product overview: CAT24C32C5ATR from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C32C5ATR can be used for catalog matching and distributor lookup.
EEPROM Memory IC 32Kbit I²C 1 MHz 400 ns 5-WLCSP (1.34x0.91)
IC EEPROM 32KBIT I2C 1MHZ 5WLCSP
IC EEPROM 32KBIT I2C 1MHZ 5WLCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT24C32C5ATRDKR-ND | 774-CAT24C32C5ATR | CAT24C32C5ATR | CAT24C32C5ATR | CAT24C32C5ATR |
| Product Name | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 5-XFBGA, WLCSP | BGA; 5-XFBGA, WLCSP | |||
| Supply Voltage | 1.7V ~ 5.5V | -3.3V; 1.7 | 1.7V ~ 5.5V | 5-XFBGA, WLCSP | |
| Access Time | 400 ns | 400 ns | 400 ns |