The CAT24C256YIGT3JN is a 256-Kb EEPROM memory device from Quarktwin Technology Ltd., organized as 32,768 words of 8 bits each. It supports I2C communication protocols, including Standard (100 kHz), Fast (400 kHz), and Fast-Plus (1 MHz), making it versatile for various applications. The device features a 64-byte page write buffer and includes hardware write protection to safeguard the entire memory. With a supply voltage range of 1.8 V to 5.5 V, the CAT24C256YIGT3JN operates efficiently in low power CMOS technology. It is designed for high reliability, incorporating on-chip Error Correction Code (ECC) to enhance data integrity. The device can endure up to 1,000,000 program/erase cycles and offers a data retention period of 100 years. The CAT24C256YIGT3JN is available in multiple package types, including SOIC, TSSOP, and UDFN, and is compliant with RoHS standards, being Pb-free and halogen-free. Its industrial and extended temperature range makes it suitable for a variety of applications in demanding environments.
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
EEPROM Product overview: CAT24C256YIGT3JN from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256YIGT3JN
IC EEPROM 256KBIT I2C 8TSSOP
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-TSSOP
IC EEPROM 256KBIT I2C 8TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 488-CAT24C256YIGT3JNTR-ND | 774-CAT24C256YIGT3JN | CAT24C256YIGT3JN | CAT24C256YIGT3JN | CAT24C256YIGT3JN |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM, | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" | SOIC; SOIC | SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width) | ||
| Supply Voltage | 1.8V ~ 5.5V | 1.8V | 1.8V ~ 5.5V | Surface Mount |