onsemi Memory IC and Storage Component CAT24C256YI-G

Description
I2C/2-WIRE SERIAL EEPROM Product overview: CAT24C256YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256YI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
I2C/2-WIRE SERIAL EEPROM Product overview: CAT24C256YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256YI-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Memory IC and Storage Component
774-CAT24C256YI-G
Memory IC and Storage Component 774-CAT24C256YI-G
I2C/2-WIRE SERIAL EEPROM Product overview: CAT24C256YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256YI-G can be used for catalog matching and distributor lookup.

I2C/2-WIRE SERIAL EEPROM Product overview: CAT24C256YI-G from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256YI-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C256YI-G - 1158912-CAT24C256YI-G - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24C256YI-G
1158912-CAT24C256YI-G
Memory - CAT24C256YI-G 1158912-CAT24C256YI-G
Manufacturer: ON Semiconductor Win Source Part Number: 1158912-CAT24C256YI- G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): R1EX24256BTAS0I#S0; AT24C256B-10TU-1.8-T ; CAT24C256YI-GT3; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1158912-CAT24C256YI-G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): R1EX24256BTAS0I#S0; AT24C256B-10TU-1.8-T; CAT24C256YI-GT3;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now
Memory - CAT24C256YI-GOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-TSSOP

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C256YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-TSSOP

Buy Now Datasheet
Memory - CAT24C256YI-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-TSSOP

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C256YI-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C256YI-G
Integrated Circuits (ICs) - Memory - Memory CAT24C256YI-G
IC EEPROM 256KBIT I2C 8TSSOP

IC EEPROM 256KBIT I2C 8TSSOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-CAT24C256YI-G 1158912-CAT24C256YI-G CAT24C256YI-GOS-ND CAT24C256YI-G CAT24C256YI-G
Product Name Memory IC and Storage Component Memory - CAT24C256YI-G Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM; EEPROM, EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 900 ns 500 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 256 kbits 256 kbits 256 kbits
Package Type TSSOP; TSSOP TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details