onsemi Memory CAT24C256XI

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C256XIOS-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C256XI - 1158910-CAT24C256XI - Win Source Electronics
Laguna Hills, CA, United States
Memory - CAT24C256XI
1158910-CAT24C256XI
Memory - CAT24C256XI 1158910-CAT24C256XI
Manufacturer: ON Semiconductor Win Source Part Number: 1158910-CAT24C256XI Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 1158910-CAT24C256XI
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now
Singapore, Singapore
256Kb 400kHz 5.5V SOIC Memory IC and Storage Component
774-CAT24C256XI
256Kb 400kHz 5.5V SOIC Memory IC and Storage Component 774-CAT24C256XI
256Kb Serial EEPROM IC, 32Kx8, I2C, 400kHz, 5.5V, SOIC Product overview: CAT24C256XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256XI can be used for catalog matching and distributor lookup.

256Kb Serial EEPROM IC, 32Kx8, I2C, 400kHz, 5.5V, SOIC Product overview: CAT24C256XI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 400kHz, 5.5V, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 400kHz, 5.5V, SOIC, Memory IC and Storage Component. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256XI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C256XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C256XI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - CAT24C256XI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CAT24C256XI
Integrated Circuits (ICs) - Memory CAT24C256XI
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C256XIOS-ND 1158910-CAT24C256XI 774-CAT24C256XI CAT24C256XI CAT24C256XI
Product Name Memory Memory - CAT24C256XI 256Kb 400kHz 5.5V SOIC Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile, , EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; SOIC SOIC; 8-SOIC (0.209\", 5.30mm Width) SOIC
Supply Voltage 1.8V ~ 5.5V 1.7V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 500 ns 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AT25010AN-10SQ-2.7 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 1 kbits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory IC and Storage Component - 2020-1819-0876 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Package Type Tray
View Details
3 suppliers
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details