onsemi Memory CAT24C256WI-GT3

Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - CAT24C256WI-GT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C256WI-GT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Memory - CAT24C256WI-GT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-SOIC

Buy Now Datasheet
Singapore, Singapore
256Kb SOIC Memory IC and Storage Component
774-CAT24C256WI-GT3
256Kb SOIC Memory IC and Storage Component 774-CAT24C256WI-GT3
256Kb EEPROM, I2C Serial, SOIC-8, 500ns Access Product overview: CAT24C256WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256WI-GT3 can be used for catalog matching and distributor lookup.

256Kb EEPROM, I2C Serial, SOIC-8, 500ns Access Product overview: CAT24C256WI-GT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256WI-GT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - CAT24C256WI-GT3 - 005521-CAT24C256WI-GT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C256WI-GT3
005521-CAT24C256WI-GT3
Memory - EEPROM - CAT24C256WI-GT3 005521-CAT24C256WI-GT3
Manufacturer: ON Semiconductor Win Source Part Number: 005521-CAT24C256WI-G T3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Family Name: CAT24C256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Alternative Parts (Cross-Reference): AT24C256BN-SH-B; AT24C256BN-10SU-1.8; AT24C256BN-SH-T; Introduction Date: September 28, 2005 ECCN: EAR99 Country of Origin: Philippines, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Manufacturer: ON Semiconductor
Win Source Part Number: 005521-CAT24C256WI-GT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 500ns
Family Name: CAT24C256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Alternative Parts (Cross-Reference): AT24C256BN-SH-B; AT24C256BN-10SU-1.8; AT24C256BN-SH-T;
Introduction Date: September 28, 2005
ECCN: EAR99
Country of Origin: Philippines, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics

Buy Now Datasheet
 - CAT24C256WI-GT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 32KX8, Serial, CMOS, PDSO8

EEPROM, 32KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C256WI-GT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C256WI-GT3
Integrated Circuits (ICs) - Memory - Memory CAT24C256WI-GT3
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory >> EEPROM - CAT24C256WI-GT3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> EEPROM
CAT24C256WI-GT3
Memory >> EEPROM CAT24C256WI-GT3
256Kbit I2C SOIC-8 EEPROM ROHS

256Kbit I2C SOIC-8 EEPROM ROHS

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 08R5412 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
08R5412
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 08R5412
SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi - 06R0553 - Newark, An Avnet Company
Chicago, IL, United States
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi
06R0553
Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi 06R0553
SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

SERIAL EEPROM, 256KBIT, 400KHZ, SOIC-8; Memory Interface Type:Serial I2C (2-Wire); Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Clock Frequency:400kHz; Memory Case Style:SOIC; No. of Pins:8Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8SOIC

IC EEPROM 256KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Memory - CAT24C256WI-GT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-SOIC

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number CAT24C256WI-GT3OSCT-ND 774-CAT24C256WI-GT3 005521-CAT24C256WI-GT3 CAT24C256WI-GT3 CAT24C256WI-GT3 CAT24C256WI-GT3 CAT24C256WI-GT3 08R5412 CAT24C256WI-GT3 CAT24C256WI-GT3
Product Name Memory 256Kb SOIC Memory IC and Storage Component Memory - EEPROM - CAT24C256WI-GT3 Integrated Circuits (ICs) - Memory - Memory Memory Memory >> EEPROM Serial Eeprom, 256Kbit, 400Khz, Soic-8; Memory Interface Type Onsemi Memory Memory
Memory Category EEPROM EEPROM EEPROM; EEPROM EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC SOIC; SOIC-8 SOIC SOIC SOIC; 8-SOIC (0.154", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width)
Supply Voltage 1.8V ~ 5.5V -3.3V; 1.8 1.8 V ~ 5.5 V Surface Mount 1.8V~5.5V 1.8V ~ 5.5V 1.8V ~ 5.5V
Access Time 3500 ns 500 ns 500 ns 500 ns 500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXX28HC256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 70 to 250 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
IC SRAM NONVOLATILE CNTRLR 8SOIC - 815-BQ2201SNG4 - Utmel Electronic Limited
Specs
Memory Category SRAM; SRAM Chip
Logic Family CMOS
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers