onsemi Memory - EEPROM - CAT24C256HU4IGT3 CAT24C256HU4IGT3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 092046-CAT24C256HU4I GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 092046-CAT24C256HU4I GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EEPROM - CAT24C256HU4IGT3 - 092046-CAT24C256HU4IGT3 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - CAT24C256HU4IGT3
092046-CAT24C256HU4IGT3
Memory - EEPROM - CAT24C256HU4IGT3 092046-CAT24C256HU4IGT3
Manufacturer: ON Semiconductor Win Source Part Number: 092046-CAT24C256HU4I GT3 Packaging: Reel - TR Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 500ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-UDFN-EP (2x3) Supply Voltage - Operating: 1.8 V to 5.5 V Memory Format: EEPROM Max Frequency: 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 092046-CAT24C256HU4IGT3
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 500ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-UDFN-EP (2x3)
Supply Voltage - Operating: 1.8 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
EEPROM - 1869025 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869025
EEPROM 1869025
ON Semiconductor, CAT24C256HU4IGT3

ON Semiconductor, CAT24C256HU4IGT3

Supplier's Site
EEPROM - 1869748P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869748P
EEPROM 1869748P
ON Semiconductor, CAT24C256HU4IGT3

ON Semiconductor, CAT24C256HU4IGT3

Supplier's Site
EEPROM - 1869748 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM
1869748
EEPROM 1869748
ON Semiconductor, CAT24C256HU4IGT3

ON Semiconductor, CAT24C256HU4IGT3

Supplier's Site
 - CAT24C256HU4IGT3 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 32KX8, Serial, CMOS, PDSO8

EEPROM, 32KX8, Serial, CMOS, PDSO8

Supplier's Site Datasheet
Memory - CAT24C256HU4IGT3OSDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-UDFN-EP (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C256HU4IGT3OSCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-UDFN-EP (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Memory - CAT24C256HU4IGT3OSTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-UDFN-EP (2x3)

EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 500ns 8-UDFN-EP (2x3)

Buy Now Datasheet
256Kb 1MHz 5.5V Memory IC and Storage Component - 774-CAT24C256HU4IGT3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
256Kb 1MHz 5.5V Memory IC and Storage Component
774-CAT24C256HU4IGT3
256Kb 1MHz 5.5V Memory IC and Storage Component 774-CAT24C256HU4IGT3
256Kb EEPROM, I2C, 1MHz, UDFN8, 1.8-5.5V Product overview: CAT24C256HU4IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256HU4IGT3 can be used for catalog matching and distributor lookup.

256Kb EEPROM, I2C, 1MHz, UDFN8, 1.8-5.5V Product overview: CAT24C256HU4IGT3 from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256Kb, 1MHz, 5.5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 256Kb, 1MHz, 5.5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C256HU4IGT3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - CAT24C256HU4IGT3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-UDFN-EP (2x3)

EEPROM Memory IC 256Kbit I²C 1 MHz 500 ns 8-UDFN-EP (2x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - CAT24C256HU4IGT3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CAT24C256HU4IGT3
Integrated Circuits (ICs) - Memory - Memory CAT24C256HU4IGT3
IC EEPROM 256KBIT I2C 1MHZ 8UDFN

IC EEPROM 256KBIT I2C 1MHZ 8UDFN

Supplier's Site
IC EEPROM 256KBIT I2C 1MHZ 8UDFN

IC EEPROM 256KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
IC EEPROM 256KBIT I2C 1MHZ 8UDFN

IC EEPROM 256KBIT I2C 1MHZ 8UDFN

Supplier's Site Datasheet
Eeprom, 256Kbit, I2C, 1Mhz, Udfn-8; Memory Size Onsemi - 42Y0141 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 256Kbit, I2C, 1Mhz, Udfn-8; Memory Size Onsemi
42Y0141
Eeprom, 256Kbit, I2C, 1Mhz, Udfn-8; Memory Size Onsemi 42Y0141
EEPROM, 256KBIT, I2C, 1MHZ, UDFN-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

EEPROM, 256KBIT, I2C, 1MHZ, UDFN-8; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:UDFN; No. of Pins:8Pins; Supply Voltage Min:1.8V RoHS Compliant: Yes

Supplier's Site Datasheet
256Kb I2C Ser Eeprom Rohs Compliant Onsemi - 37AH9155 - Newark, An Avnet Company
Chicago, IL, United States
256Kb I2C Ser Eeprom Rohs Compliant Onsemi
37AH9155
256Kb I2C Ser Eeprom Rohs Compliant Onsemi 37AH9155
256KB I2C SER EEPROM ROHS COMPLIANT: YES

256KB I2C SER EEPROM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 092046-CAT24C256HU4IGT3 1869025 1869748P CAT24C256HU4IGT3 CAT24C256HU4IGT3OSDKR-ND 774-CAT24C256HU4IGT3 CAT24C256HU4IGT3 CAT24C256HU4IGT3 CAT24C256HU4IGT3 CAT24C256HU4IGT3 42Y0141 37AH9155
Product Name Memory - EEPROM - CAT24C256HU4IGT3 EEPROM EEPROM Memory 256Kb 1MHz 5.5V Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 256Kbit, I2C, 1Mhz, Udfn-8; Memory Size Onsemi 256Kb I2C Ser Eeprom Rohs Compliant Onsemi
Memory Category EEPROM; EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM EEPROM
Access Time 500 ns 900 ns 500 ns 500 ns 500 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type 8-UDFN-EP (2x3) UDFN UFN 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad UDFN
Supply Voltage 1.8 V ~ 5.5 V 5.5 v, 1.8 v 1.8V ~ 5.5V -3.3V; 1.8 1.8V ~ 5.5V -40degC ~ 85degC (TA) 1.8V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - NMC27C256BN150 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category EPROM; EPROM
Access Time 150 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - MT42C4256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - CAT24C16YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 900 ns
Density 16 kbits
View Details