Manufacturer: ON Semiconductor
Win Source Part Number: 1158908-CAT24C21WI
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
EEPROM, 128X8, Serial, CMOS, PDSO8
IC 128 X 8 I2C/2-WIRE SERIAL EEPROM, PDSO8, LEAD AND HALOGEN FREE, SOIC-8, Programmable ROM Product overview: CAT24C21WI from onsemi is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, SOIC, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CAT24C21WI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Kbit I²C 400 kHz 1 µs 8-SOIC
EEPROM Memory IC 1Kbit I²C 400 kHz 1 µs 8-SOIC
IC EEPROM 1KBIT I2C 400KHZ 8SOIC
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1158908-CAT24C21WI | CAT24C21WI | 774-CAT24C21WI | CAT24C21WI | CAT24C21WI |
| Product Name | Memory - CAT24C21WI | SOIC Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Logic Family | CMOS | ||||
| Package Type | SOP; SOP8 | SOIC; SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Access Time | 1000 ns | 1000 ns |